Newport MKS Silver Mirror, Zerodur, 101.6 mm, λ/10, 480-20,000 nm 40Z20ER.2

Description
The 40Z20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 40Z20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote
Description
The 40Z20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 40Z20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Zerodur, 101.6 mm, λ/10, 480-20,000 nm - 40Z20ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Zerodur, 101.6 mm, λ/10, 480-20,000 nm
40Z20ER.2
Silver Mirror, Zerodur, 101.6 mm, λ/10, 480-20,000 nm 40Z20ER.2
The 40Z20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 40Z20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

The 40Z20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 40Z20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 40Z20ER.2
Product Name Silver Mirror, Zerodur, 101.6 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 650-16,000 nm - UBBR1-1I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details
UV Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 250-600 nm - 20D620AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Bare Gold - 50329AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 50.8 mm (2 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Silver Mirror, Economy, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details