Newport MKS Gold Mirror, Borofloat, 101.6 mm, λ/10, 650-20,000 nm 40D20ER.4

Description
The 40D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 40D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 40D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 40D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror, Borofloat, 101.6 mm, λ/10, 650-20,000 nm - 40D20ER.4 - Newport MKS
Irvine, CA, United States
Gold Mirror, Borofloat, 101.6 mm, λ/10, 650-20,000 nm
40D20ER.4
Gold Mirror, Borofloat, 101.6 mm, λ/10, 650-20,000 nm 40D20ER.4
The 40D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 40D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 40D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 40D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 40D20ER.4
Product Name Gold Mirror, Borofloat, 101.6 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Gold Mirror, Zerodur, 76.2 mm, λ/10, 650-20,000 nm - 30Z20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 450-10,000 nm - UBBR2.5-1S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
UV Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 250-600 nm - 10D20AL.2-PF - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 225-700 nm - UBBR2.5-2UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details