Newport MKS Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated 40540

Description
The 40540 Focusing Lens is used to focus a collimated beam from a light source onto a glass fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with Select quality Borosilicate Crown Glass (N-BK7/A). It has a 50 mm focal length and a 330 to 2200 nm range.
Request a Quote
Description
The 40540 Focusing Lens is used to focus a collimated beam from a light source onto a glass fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with Select quality Borosilicate Crown Glass (N-BK7/A). It has a 50 mm focal length and a 330 to 2200 nm range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated - 40540 - Newport MKS
Irvine, CA, United States
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated
40540
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated 40540
The 40540 Focusing Lens is used to focus a collimated beam from a light source onto a glass fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with Select quality Borosilicate Crown Glass (N-BK7/A). It has a 50 mm focal length and a 330 to 2200 nm range.

The 40540 Focusing Lens is used to focus a collimated beam from a light source onto a glass fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with Select quality Borosilicate Crown Glass (N-BK7/A). It has a 50 mm focal length and a 330 to 2200 nm range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 40540
Product Name Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 1064nm - KBC043AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 430-700nm - KBC085AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 650-1000nm - KBC034AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100 mm, 430-700 nm - CKX100AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 93.68 mm (3.69 inch)
Center Thickness 9.67 mm (0.3807 inch)
View Details