Newport MKS Gold Mirror, Borofloat, 76.2 mm, λ/10, 650-20,000 nm 30D20ER.4

Description
The 30D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 30D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 30D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 30D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror, Borofloat, 76.2 mm, λ/10, 650-20,000 nm - 30D20ER.4 - Newport MKS
Irvine, CA, United States
Gold Mirror, Borofloat, 76.2 mm, λ/10, 650-20,000 nm
30D20ER.4
Gold Mirror, Borofloat, 76.2 mm, λ/10, 650-20,000 nm 30D20ER.4
The 30D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 30D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 30D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 30D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 30D20ER.4
Product Name Gold Mirror, Borofloat, 76.2 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm - 10D20DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Mirror, Broadband Metallic, 250 mm Focal Length, 250-600 nm - 05DC500AL.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Laser Line, 12.7 mm, λ/10, 632.8 nm - 05D20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Broadband, 12.7 mm Diameter, 488-694 nm - 05D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details