Newport MKS Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 266 nm, P-Pol 20Q20HBS.11P

Description
The 20Q20HBS.11P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The front of the beamsplitter is coated with a high power beam splitting coating optimized for a 266 nm center wavelength, 45 deg. angle of incidence and P polarization. The back surface is coated with a high power AR V coat. Offered in 2 inch (50.8 mm) diameter, ultra hard multilayer coatings are optimized for high-energy pulses and high damage thresholds. Meticulous production procedures guarantee they will withstand fluences greater than 10 J/cm2 at 1064 nm.
Request a Quote
Description
The 20Q20HBS.11P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The front of the beamsplitter is coated with a high power beam splitting coating optimized for a 266 nm center wavelength, 45 deg. angle of incidence and P polarization. The back surface is coated with a high power AR V coat. Offered in 2 inch (50.8 mm) diameter, ultra hard multilayer coatings are optimized for high-energy pulses and high damage thresholds. Meticulous production procedures guarantee they will withstand fluences greater than 10 J/cm2 at 1064 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 266 nm, P-Pol - 20Q20HBS.11P - Newport MKS
Irvine, CA, United States
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 266 nm, P-Pol
20Q20HBS.11P
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 266 nm, P-Pol 20Q20HBS.11P
The 20Q20HBS.11P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The front of the beamsplitter is coated with a high power beam splitting coating optimized for a 266 nm center wavelength, 45 deg. angle of incidence and P polarization. The back surface is coated with a high power AR V coat. Offered in 2 inch (50.8 mm) diameter, ultra hard multilayer coatings are optimized for high-energy pulses and high damage thresholds. Meticulous production procedures guarantee they will withstand fluences greater than 10 J/cm2 at 1064 nm.

The 20Q20HBS.11P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The front of the beamsplitter is coated with a high power beam splitting coating optimized for a 266 nm center wavelength, 45 deg. angle of incidence and P polarization. The back surface is coated with a high power AR V coat. Offered in 2 inch (50.8 mm) diameter, ultra hard multilayer coatings are optimized for high-energy pulses and high damage thresholds. Meticulous production procedures guarantee they will withstand fluences greater than 10 J/cm2 at 1064 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 20Q20HBS.11P
Product Name Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 266 nm, P-Pol
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.5%
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 355 nm, P-Pol - 10Q20HBS.13P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-1 OD - 25FS01DV.1 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
UV Broadband Beam Sampler, UVFS, 25.4 mm, λ/10, 255-440 nm - 10Q20NC.UV - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.UV (Ravg < 1% @ 255-440 nm)
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-2 OD - 25FS02DV.2 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details