Newport MKS Concave Metallic Mirror, 50.8 mm, 500 mm Focal Length, 480-20,000 nm 20DC1000ER.2

Description
The 20DC1000ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 500 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote
Description
The 20DC1000ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 500 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 50.8 mm, 500 mm Focal Length, 480-20,000 nm - 20DC1000ER.2 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 50.8 mm, 500 mm Focal Length, 480-20,000 nm
20DC1000ER.2
Concave Metallic Mirror, 50.8 mm, 500 mm Focal Length, 480-20,000 nm 20DC1000ER.2
The 20DC1000ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 500 mm and coated for a wavelength range of 480-20,000 nm.

The 20DC1000ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 500 mm and coated for a wavelength range of 480-20,000 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20DC1000ER.2
Product Name Concave Metallic Mirror, 50.8 mm, 500 mm Focal Length, 480-20,000 nm
Focal Length 500 mm (19.69 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.65 mm (0.3799 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Chirped Mirror Pair, Ultrafast, 25.4 mm, 700-890 nm - 10Q20UF.42PAIR - Newport MKS
Specs
Wavelength Range 700 to 890 nm (7000 to 8900 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 10 mm (0.3937 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, λ/20, 700-950 nm - 40Z40BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Hollow Metal Retroreflector, Replicated, 38.1 mm OD, 10 arc sec RBA - 50326-1510 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 38.1 mm (1.5 inch)
Mirror Shape Hollow Retroreflector
View Details
Elliptical Mirror, UV Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 250-600 nm - 18E20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
View Details