Newport MKS UV Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 250-600 nm 20D20AL.2

Description
The 20D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 250-600 nm - 20D20AL.2 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 250-600 nm
20D20AL.2
UV Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 250-600 nm 20D20AL.2
The 20D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20D20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D20AL.2
Product Name UV Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 50.8 mm, 250 mm Focal Length, 480-20,000 nm - 20DC500ER.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 632.8 nm - 20D20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Silver Mirror, Borofloat, 30.0 mm, λ/10, 480-20,000 nm - 3MD20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 532 nm - 10Q20HE.2 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details