Newport MKS Bandpass Filter, 50.8x50.8 mm, 700±3.5 nm, 25±3.5 nm FWHM 20BPF25-700

Description
The 20BPF25-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. See Curve 19, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote
Description
The 20BPF25-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. See Curve 19, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, 50.8x50.8 mm, 700±3.5 nm, 25±3.5 nm FWHM - 20BPF25-700 - Newport MKS
Irvine, CA, United States
Bandpass Filter, 50.8x50.8 mm, 700±3.5 nm, 25±3.5 nm FWHM
20BPF25-700
Bandpass Filter, 50.8x50.8 mm, 700±3.5 nm, 25±3.5 nm FWHM 20BPF25-700
The 20BPF25-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. See Curve 19, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

The 20BPF25-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. See Curve 19, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20BPF25-700
Product Name Bandpass Filter, 50.8x50.8 mm, 700±3.5 nm, 25±3.5 nm FWHM
Filter Type Bandpass / Interference Filters; Bandpass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, Fluorescence, 25.0 mm, 425 nm Center, 40 nm Bandwidth - HPX425-40 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 520±2 nm Center, 10±2 nm FWHM - 20BPF10-520 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
Bandpass Filter, 25.4 mm, 620±2 nm Center, 10±2 nm FWHM - 10BPF10-620 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.1 OD at 632.8 nm - FRQ-ND01 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details