Newport MKS Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled 1811-FS

Description
The 1811-FS InGaAs Optical Receiver is a free space, 900 to 1700 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting it has a 8-32 mounting thread, and we include an M4 metric adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote
Description
The 1811-FS InGaAs Optical Receiver is a free space, 900 to 1700 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting it has a 8-32 mounting thread, and we include an M4 metric adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled - 1811-FS - Newport MKS
Irvine, CA, United States
Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled
1811-FS
Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled 1811-FS
The 1811-FS InGaAs Optical Receiver is a free space, 900 to 1700 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting it has a 8-32 mounting thread, and we include an M4 metric adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

The 1811-FS InGaAs Optical Receiver is a free space, 900 to 1700 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting it has a 8-32 mounting thread, and we include an M4 metric adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1811-FS
Product Name Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, DC-Coupled, 800-1650 nm, 12 GHz, FC Multimode - 1544-B-50 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0 to 12000 MHz
View Details
Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 - 2001-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Balanced Fiber-Optic Receiver, Adjustable, 320-1000 nm, 10 MHz, 8-32 [Phase out] - 2107-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
High Speed Photodetector, 320-1000 nm Battery Biased Silicon Detector, 1.2 GHz - 818-BB-21 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.3000 ns
Bandwidth 0.0 to 1200 MHz
View Details