Newport MKS Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 488-694 nm 07SD520BD.1

Description
The 07SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 19.05 x 19.05 mm square, with a thickness of 4.57 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote
Description
The 07SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 19.05 x 19.05 mm square, with a thickness of 4.57 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 488-694 nm - 07SD520BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 488-694 nm
07SD520BD.1
Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 488-694 nm 07SD520BD.1
The 07SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 19.05 x 19.05 mm square, with a thickness of 4.57 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

The 07SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 19.05 x 19.05 mm square, with a thickness of 4.57 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07SD520BD.1
Product Name Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 25.4 mm, 50 mm Focal Length, 250-600 nm - 10DC100AL.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Gold Mirror, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm - 10D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Turning Mirror, Super-Broadband, Ultrafast, 25.4 mm, P Pol, 680-1060 nm - 10Q20UF.35P - Newport MKS
Specs
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished - 10QM20HM.45 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details