Newport MKS Optical Window, High Power Laser Line, 25.0 mm Diameter, 355 nm 10QW20-3

Description
The 10QW20-3 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
Request a Quote
Description
The 10QW20-3 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, High Power Laser Line, 25.0 mm Diameter, 355 nm - 10QW20-3 - Newport MKS
Irvine, CA, United States
Optical Window, High Power Laser Line, 25.0 mm Diameter, 355 nm
10QW20-3
Optical Window, High Power Laser Line, 25.0 mm Diameter, 355 nm 10QW20-3
The 10QW20-3 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.

The 10QW20-3 is a Excimer Grade UV Fused Silica window, 25.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10QW20-3
Product Name Optical Window, High Power Laser Line, 25.0 mm Diameter, 355 nm
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Wedged Optical Window, Substrate, 50.8 mm, Fused Silica - 20Q20-NL - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 20.0 mm, λ/10, 425-675 nm - FSW14AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Optical Window, Sapphire, 75.00 mm Diameter, 2.00 mm Thick - SAW32 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 250-550 nm - 10Q20RAR.S - Newport MKS
Specs
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-550 nm
View Details