Newport MKS Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5 10QB20

Description
The 10QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 1 inch (25.4 mm) diameter, 9.52 mm thick optic is polished from select UV fused silica. In order to double the utility of the optic, both faces are polished to the same λ/10 figure. Internal fringe patterns are virtually eliminated by a 30 arc min wedge between faces. Surface interferograms, that allow error mapping, are shipped with each flat.
Request a Quote
Description
The 10QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 1 inch (25.4 mm) diameter, 9.52 mm thick optic is polished from select UV fused silica. In order to double the utility of the optic, both faces are polished to the same λ/10 figure. Internal fringe patterns are virtually eliminated by a 30 arc min wedge between faces. Surface interferograms, that allow error mapping, are shipped with each flat.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5 - 10QB20 - Newport MKS
Irvine, CA, United States
Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5
10QB20
Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5 10QB20
The 10QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 1 inch (25.4 mm) diameter, 9.52 mm thick optic is polished from select UV fused silica. In order to double the utility of the optic, both faces are polished to the same λ/10 figure. Internal fringe patterns are virtually eliminated by a 30 arc min wedge between faces. Surface interferograms, that allow error mapping, are shipped with each flat.

The 10QB20 Interferometer Flat is ideally suited for use in a laboratory interferometer or as a quality assurance standard. To ensure long-term thermal stability and mechanical accuracy. This 1 inch (25.4 mm) diameter, 9.52 mm thick optic is polished from select UV fused silica. In order to double the utility of the optic, both faces are polished to the same λ/10 figure. Internal fringe patterns are virtually eliminated by a 30 arc min wedge between faces. Surface interferograms, that allow error mapping, are shipped with each flat.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10QB20
Product Name Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 9.52 mm (0.3748 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 12.7 mm, ≤λ/20, 430-700 nm - 05QW40-30AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
View Details
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, Uncoated - FSW12 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Parallel, UVFS, 25.4 mm, ≤λ/20, 430-700 nm - 10QW40-30AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
View Details
Parallel Optical Window, UV Fused Silica, 10.0 mm, λ/10, 425-675 nm - FSW11AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details