Newport MKS Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 250-550 nm 10Q20RAR.S

Description
The 10Q20RAR.S Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 25.4 mm diameter x 4.0 mm thick. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The window exhibits λ/10 flatness and 10-5 scratch dig with high damage thresholds.
Request a Quote
Description
The 10Q20RAR.S Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 25.4 mm diameter x 4.0 mm thick. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The window exhibits λ/10 flatness and 10-5 scratch dig with high damage thresholds.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 250-550 nm - 10Q20RAR.S - Newport MKS
Irvine, CA, United States
Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 250-550 nm
10Q20RAR.S
Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 250-550 nm 10Q20RAR.S
The 10Q20RAR.S Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 25.4 mm diameter x 4.0 mm thick. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The window exhibits λ/10 flatness and 10-5 scratch dig with high damage thresholds.

The 10Q20RAR.S Laser Window is made of high purity UV Grade Fused Silica Corning 7980 grade 0A material. It is 25.4 mm diameter x 4.0 mm thick. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.S pattern is optimized for 250-550 nm. The window exhibits λ/10 flatness and 10-5 scratch dig with high damage thresholds.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10Q20RAR.S
Product Name Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 250-550 nm
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-550 nm
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 5.0 mm, λ/10, Uncoated - FSW10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Sapphire, 22.00 mm Diameter, 1.00 mm Thick - SAW21 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 40.0 mm, λ/10, 250-450 nm - FSW17AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Fiber Laser Protective Window, Fused Silica, 45 mm, 3.0 mm Thick, 1030-1090 nm - 634831-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details