Newport MKS Ultrafast Flat Mirror, 25.4 mm Dia., 700-930 nm 10Q00UF.25

Description
The 10Q00UF.25 ultrafast flat mirror is a 1.0 inch (25.4 mm) mirror. Low GDD dielectric coated ultrafast mirrors can be used with ultrafast lasers like Spitfire, Mai Tai, etc. to route and focus the laser beams. This mirror is designed to work between 700-930 nm for S-polarized and 730-870 nm for P-polarized light. The uncoated surface of this mirror is commercially polished to allow leaked light to be used for various pulse measurement purposes.
Request a Quote
Description
The 10Q00UF.25 ultrafast flat mirror is a 1.0 inch (25.4 mm) mirror. Low GDD dielectric coated ultrafast mirrors can be used with ultrafast lasers like Spitfire, Mai Tai, etc. to route and focus the laser beams. This mirror is designed to work between 700-930 nm for S-polarized and 730-870 nm for P-polarized light. The uncoated surface of this mirror is commercially polished to allow leaked light to be used for various pulse measurement purposes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Flat Mirror, 25.4 mm Dia., 700-930 nm - 10Q00UF.25 - Newport MKS
Irvine, CA, United States
Ultrafast Flat Mirror, 25.4 mm Dia., 700-930 nm
10Q00UF.25
Ultrafast Flat Mirror, 25.4 mm Dia., 700-930 nm 10Q00UF.25
The 10Q00UF.25 ultrafast flat mirror is a 1.0 inch (25.4 mm) mirror. Low GDD dielectric coated ultrafast mirrors can be used with ultrafast lasers like Spitfire, Mai Tai, etc. to route and focus the laser beams. This mirror is designed to work between 700-930 nm for S-polarized and 730-870 nm for P-polarized light. The uncoated surface of this mirror is commercially polished to allow leaked light to be used for various pulse measurement purposes.

The 10Q00UF.25 ultrafast flat mirror is a 1.0 inch (25.4 mm) mirror. Low GDD dielectric coated ultrafast mirrors can be used with ultrafast lasers like Spitfire, Mai Tai, etc. to route and focus the laser beams. This mirror is designed to work between 700-930 nm for S-polarized and 730-870 nm for P-polarized light. The uncoated surface of this mirror is commercially polished to allow leaked light to be used for various pulse measurement purposes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Q00UF.25
Product Name Ultrafast Flat Mirror, 25.4 mm Dia., 700-930 nm
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Float Glass, 25.4 mm, 5λ, 400-10,000 nm - 10J00ER.3 - Newport MKS
Specs
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 3.17 mm (0.1248 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 50.8 mm, λ/20, 532 nm - 20Z40DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
UV Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 250-600 nm - 40D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Concave Mirror, Femtosecond Optimized, 250 mm FL, 25.4 mm, 600-1000 nm - 10BV50EAG.1 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details