Newport MKS Optical Filter, Mercury Line, 25.4 mm, 435.8±2 nm Center, 10±2nm FWHM 10MLF10-436

Description
The 10MLF10-436 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 435.8 ± 2 nm, and a full width half max of 10 ± 2 nm.
Request a Quote
Description
The 10MLF10-436 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 435.8 ± 2 nm, and a full width half max of 10 ± 2 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter, Mercury Line, 25.4 mm, 435.8±2 nm Center, 10±2nm FWHM - 10MLF10-436 - Newport MKS
Irvine, CA, United States
Optical Filter, Mercury Line, 25.4 mm, 435.8±2 nm Center, 10±2nm FWHM
10MLF10-436
Optical Filter, Mercury Line, 25.4 mm, 435.8±2 nm Center, 10±2nm FWHM 10MLF10-436
The 10MLF10-436 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 435.8 ± 2 nm, and a full width half max of 10 ± 2 nm.

The 10MLF10-436 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 435.8 ± 2 nm, and a full width half max of 10 ± 2 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10MLF10-436
Product Name Optical Filter, Mercury Line, 25.4 mm, 435.8±2 nm Center, 10±2nm FWHM
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 450±3.5 nm, 25±3.5 nm FWHM - 20BPF25-450 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 5.89 mm (0.2320 inch)
View Details
Bandpass Filter, 25.4 mm, 420±2 nm Center, 10±2 nm FWHM - 10BPF10-420 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 360 nm Center, 60 nm Bandwidth - HPX360-60 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 550 nm Cut-off, 415-540 nm Transmission - 10SWF-550-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details