Newport MKS Optical Filter, Mercury Line, 25.4 mm, 334.1±2 nm Center, 12±2nm FWHM 10MLF10-334

Description
The 10MLF10-334 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 334.1 ± 2 nm, and a full width half max of 12 ± 2 nm.
Request a Quote
Description
The 10MLF10-334 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 334.1 ± 2 nm, and a full width half max of 12 ± 2 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter, Mercury Line, 25.4 mm, 334.1±2 nm Center, 12±2nm FWHM - 10MLF10-334 - Newport MKS
Irvine, CA, United States
Optical Filter, Mercury Line, 25.4 mm, 334.1±2 nm Center, 12±2nm FWHM
10MLF10-334
Optical Filter, Mercury Line, 25.4 mm, 334.1±2 nm Center, 12±2nm FWHM 10MLF10-334
The 10MLF10-334 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 334.1 ± 2 nm, and a full width half max of 12 ± 2 nm.

The 10MLF10-334 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 334.1 ± 2 nm, and a full width half max of 12 ± 2 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10MLF10-334
Product Name Optical Filter, Mercury Line, 25.4 mm, 334.1±2 nm Center, 12±2nm FWHM
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 25.4 mm, 515 nm Cut-on - 10CGA-515 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 610±2 nm, 10±2 nm FWHM - 20BPF10-610 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Diffuser Kit, Circular Light Shaping, Narrow, 50.8 mm, 0.5,1,5,10° - 20DKIT-C1 - Newport MKS
Specs
Filter Type Diffuser Kit, Narrow
Filter Set Filter Set
Filter Diameter, Side Length, or Rectangular Length 45 mm (1.77 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 400±10 nm, 70±30 nm FWHM - 20BPF70-400 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.12 mm (0.1230 inch)
View Details