Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 400 nm Center, 30 nm Bandwidth HPX400-30

Description
The HPX400-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 400 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 410-515 nm.
Request a Quote
Description
The HPX400-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 400 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 410-515 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 400 nm Center, 30 nm Bandwidth - HPX400-30 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 400 nm Center, 30 nm Bandwidth
HPX400-30
Bandpass Filter, Fluorescence, 25.0 mm, 400 nm Center, 30 nm Bandwidth HPX400-30
The HPX400-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 400 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 410-515 nm.

The HPX400-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 400 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 410-515 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPX400-30
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 400 nm Center, 30 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 435 nm Cut-on, GG435 - FSQ-GG435 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 780 nm Cut-on - 5CGA-780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
UV Bandpass Filter, 25.4 mm, 206±2 nm Center, 12±2 nm FWHM - 10BPF10-206 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, 25.4 mm, 670±2 nm Center, 11±2 nm FWHM - 10BPF10-670 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details