Newport MKS Longpass Filter, Dielectric, 25.4 mm, 950 ± 7 nm Cut-On, 970 - 1200 nm 10LWF-950-B

Description
The 10LWF-950-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 950 ±7 nm cut-on wavelength and a 950 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%. Test
Request a Quote
Description
The 10LWF-950-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 950 ±7 nm cut-on wavelength and a 950 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%. Test
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Filter, Dielectric, 25.4 mm, 950 ± 7 nm Cut-On, 970 - 1200 nm - 10LWF-950-B - Newport MKS
Irvine, CA, United States
Longpass Filter, Dielectric, 25.4 mm, 950 ± 7 nm Cut-On, 970 - 1200 nm
10LWF-950-B
Longpass Filter, Dielectric, 25.4 mm, 950 ± 7 nm Cut-On, 970 - 1200 nm 10LWF-950-B
The 10LWF-950-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 950 ±7 nm cut-on wavelength and a 950 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%. Test

The 10LWF-950-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 950 ±7 nm cut-on wavelength and a 950 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%. Test

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10LWF-950-B
Product Name Longpass Filter, Dielectric, 25.4 mm, 950 ± 7 nm Cut-On, 970 - 1200 nm
Filter Type Long Pass Filters; Dielectric Longpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG3 - FSR-KG3-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 400 nm Cut-on, GG400 Glass - FSQ-GG400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Colored Glass Filter, Coated, 50.8x50.8 mm, UV Bandpass, U340 - FSQ-U340-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 2.0 OD at 632.8 nm - FSQ-ND20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details