Newport MKS Longpass Filter, Dielectric, 25.4 mm, 850 ± 7 nm Cut-On, 865 - 1200 nm 10LWF-850-B

Description
The 10LWF-850-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 850 ±7 nm cut-on wavelength and a 865 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.
Request a Quote
Description
The 10LWF-850-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 850 ±7 nm cut-on wavelength and a 865 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Filter, Dielectric, 25.4 mm, 850 ± 7 nm Cut-On, 865 - 1200 nm - 10LWF-850-B - Newport MKS
Irvine, CA, United States
Longpass Filter, Dielectric, 25.4 mm, 850 ± 7 nm Cut-On, 865 - 1200 nm
10LWF-850-B
Longpass Filter, Dielectric, 25.4 mm, 850 ± 7 nm Cut-On, 865 - 1200 nm 10LWF-850-B
The 10LWF-850-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 850 ±7 nm cut-on wavelength and a 865 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.

The 10LWF-850-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 850 ±7 nm cut-on wavelength and a 865 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10LWF-850-B
Product Name Longpass Filter, Dielectric, 25.4 mm, 850 ± 7 nm Cut-On, 865 - 1200 nm
Filter Type Long Pass Filters; Dielectric Longpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 25.4 mm, 3.0 OD at 632.8 nm - FRQ-ND30 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Shortpass Filter, Dichroic, 25.0 mm, 400 nm Cut-off, 325-385 nm Transmission - 10SWF-400-B - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
UV Bandpass Filter, 25.4 mm, 280±3 nm Center, 12±2 nm FWHM - 10BPF10-280 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 500 nm Cut-off, 415-490 nm Transmission - 10SWF-500-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details