Newport MKS Longpass Filter, Dielectric, 25.4 mm, 450 ± 5 nm Cut-On, 460 - 1200 nm 10LWF-450-B

Description
The 10LWF-450-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 450 ±5 nm cut-on wavelength and a 460 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.
Request a Quote
Description
The 10LWF-450-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 450 ±5 nm cut-on wavelength and a 460 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Filter, Dielectric, 25.4 mm, 450 ± 5 nm Cut-On, 460 - 1200 nm - 10LWF-450-B - Newport MKS
Irvine, CA, United States
Longpass Filter, Dielectric, 25.4 mm, 450 ± 5 nm Cut-On, 460 - 1200 nm
10LWF-450-B
Longpass Filter, Dielectric, 25.4 mm, 450 ± 5 nm Cut-On, 460 - 1200 nm 10LWF-450-B
The 10LWF-450-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 450 ±5 nm cut-on wavelength and a 460 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.

The 10LWF-450-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 450 ±5 nm cut-on wavelength and a 460 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10LWF-450-B
Product Name Longpass Filter, Dielectric, 25.4 mm, 450 ± 5 nm Cut-On, 460 - 1200 nm
Filter Type Long Pass Filters; Dielectric Longpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 25.4 mm, 320nm Cut-on - 10CGA-320 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 400 nm Cut-on - 5CGA-400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 650±10 nm, 70±30 nm FWHM - 20BPF70-650 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.33 mm (0.1310 inch)
View Details
Bandpass Filter, Colored Glass, 25.4 mm, Blue Bandpass, BG18 Glass - FSR-BG18 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details