Newport MKS Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 430 to 700 nm 10GT04AR.14

Description
The 10GT04AR.14 Glan-Thompson Calcite Polarizer provides high purity linear polarization for broadband sources or multiple laser wavelengths. The large acceptance angle of this polarizer allows it to be used in highly converging or diverging beams. S-polarization is transmitted with Ts >90%, while p-polarization is reflected and absorbed into the housing. Our Glan-Thompson polarizers are fabricated from select-grade calcite prism pairs, cemented together and assembled into a black anodized aluminum housing. The cemented surface limits their use to lower power applications. The output polarization axis is clearly marked on the housing. The housing has been designed to mount into our standard 25.4 mm optic holders, rotary stages, and precision positioning components. This polarizer has Newport's AR.14 visible broadband antireflection coating with a 430 to 700 nm wavelength range. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **
Request a Quote
Description
The 10GT04AR.14 Glan-Thompson Calcite Polarizer provides high purity linear polarization for broadband sources or multiple laser wavelengths. The large acceptance angle of this polarizer allows it to be used in highly converging or diverging beams. S-polarization is transmitted with Ts >90%, while p-polarization is reflected and absorbed into the housing. Our Glan-Thompson polarizers are fabricated from select-grade calcite prism pairs, cemented together and assembled into a black anodized aluminum housing. The cemented surface limits their use to lower power applications. The output polarization axis is clearly marked on the housing. The housing has been designed to mount into our standard 25.4 mm optic holders, rotary stages, and precision positioning components. This polarizer has Newport's AR.14 visible broadband antireflection coating with a 430 to 700 nm wavelength range. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 430 to 700 nm - 10GT04AR.14 - Newport MKS
Irvine, CA, United States
Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 430 to 700 nm
10GT04AR.14
Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 430 to 700 nm 10GT04AR.14
The 10GT04AR.14 Glan-Thompson Calcite Polarizer provides high purity linear polarization for broadband sources or multiple laser wavelengths. The large acceptance angle of this polarizer allows it to be used in highly converging or diverging beams. S-polarization is transmitted with Ts >90%, while p-polarization is reflected and absorbed into the housing. Our Glan-Thompson polarizers are fabricated from select-grade calcite prism pairs, cemented together and assembled into a black anodized aluminum housing. The cemented surface limits their use to lower power applications. The output polarization axis is clearly marked on the housing. The housing has been designed to mount into our standard 25.4 mm optic holders, rotary stages, and precision positioning components. This polarizer has Newport's AR.14 visible broadband antireflection coating with a 430 to 700 nm wavelength range. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **

The 10GT04AR.14 Glan-Thompson Calcite Polarizer provides high purity linear polarization for broadband sources or multiple laser wavelengths. The large acceptance angle of this polarizer allows it to be used in highly converging or diverging beams. S-polarization is transmitted with Ts >90%, while p-polarization is reflected and absorbed into the housing. Our Glan-Thompson polarizers are fabricated from select-grade calcite prism pairs, cemented together and assembled into a black anodized aluminum housing. The cemented surface limits their use to lower power applications. The output polarization axis is clearly marked on the housing. The housing has been designed to mount into our standard 25.4 mm optic holders, rotary stages, and precision positioning components. This polarizer has Newport's AR.14 visible broadband antireflection coating with a 430 to 700 nm wavelength range.
**Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 10GT04AR.14
Product Name Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 430 to 700 nm
Wavelength Range 430 to 700 nm (4300 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer, 1550 nm, SM to SM, Pigtailed, FC/PC Connectors. - F-ILP-2-F-SS-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Polarizer, 1310 nm, SM to SM, Pigtailed, FC/PC Connectors. - F-ILP-1-F-SS-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3 x 28.6 mm, 532 nm - 11B00HP.4 - Newport MKS
Specs
Wavelength Range 532 nm (5320 Å)
Extinction Ratio 100 dB
View Details
In-Line Polarization Controller, 1520-1620 nm, FC/APC. - F-ILPC-15-APC - Newport MKS
Specs
Connector Type FC
Wavelength Range 1520 to 1620 nm (15200 to 16200 Å)
Insertion Loss 0.3000 dB
View Details