Newport MKS Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 700-950 nm 10E20BD.2

Description
The 10E20BD.2 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD.2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote
Description
The 10E20BD.2 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD.2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 700-950 nm - 10E20BD.2 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 700-950 nm
10E20BD.2
Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 700-950 nm 10E20BD.2
The 10E20BD.2 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD.2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 40-20 surface quality.

The 10E20BD.2 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD.2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 40-20 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10E20BD.2
Product Name Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials BK7 Glass; N-BK7
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 225-700 nm - UBBR2.5-2UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 450-700 nm - 3MD20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Broadband Turning Mirror, Ultrafast, 25.4 mm, P Pol, 670-1340 nm - 10Q20UF.55P - Newport MKS
Specs
Wavelength Range 670 to 1340 nm (6700 to 13400 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Mirror Mount Bundle, 10D20AL.2 Aluminum Mirror & U100-A2K-NL Mount - AL2-U100 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details