Newport MKS Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 830 nm Laser Line 10B20NP.28

Description
The 10B20NP.28 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 830 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.
Request a Quote
Description
The 10B20NP.28 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 830 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 830 nm Laser Line - 10B20NP.28 - Newport MKS
Irvine, CA, United States
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 830 nm Laser Line
10B20NP.28
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 830 nm Laser Line 10B20NP.28
The 10B20NP.28 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 830 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.

The 10B20NP.28 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 830 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10B20NP.28
Product Name Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 830 nm Laser Line
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
Coating Type R <0.5%
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line - 10B20NP.27 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Polka Dot Beamsplitter, 50.8 x 50.8 mm, 250-2500 nm - PDOT-2 - Newport MKS
Specs
Beamsplitter Incidence Normal Incidence; 45° Incidence
Thickness 1.6 mm (0.0630 inch)
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-2 OD - 25FS02DV.2 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7, 480-700 nm - 20B20BS.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details