Newport MKS Overpressure Centering Ring, NW25 Size ISO-KF Flange, Viton O-Ring 100936525

Description
The 100936525 Overpressure Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote
Description
The 100936525 Overpressure Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overpressure Centering Ring, NW25 Size ISO-KF Flange, Viton O-Ring - 100936525 - Newport MKS
Irvine, CA, United States
Overpressure Centering Ring, NW25 Size ISO-KF Flange, Viton O-Ring
100936525
Overpressure Centering Ring, NW25 Size ISO-KF Flange, Viton O-Ring 100936525
The 100936525 Overpressure Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

The 100936525 Overpressure Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100936525
Product Name Overpressure Centering Ring, NW25 Size ISO-KF Flange, Viton O-Ring
Component Type Centering Ring; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315706 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Full Nipple Fitting, NW25 Size ISO-KF Vacuum Flange, 320 mm Length - 100315113 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Bored Blank Flange, NW25 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. - 100319723 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
45 Degree Elbow Fitting, NW80 Size ISO-MF Flange, Smooth Radius - 100764408 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details