Newport MKS Bored Blank Flange, NW25 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. 100319723

Description
The 100319723 Bored Blank ISO-KF Flange features a size NW25 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319723 Bored Blank ISO-KF Flange features a size NW25 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bored Blank Flange, NW25 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. - 100319723 - Newport MKS
Irvine, CA, United States
Bored Blank Flange, NW25 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S.
100319723
Bored Blank Flange, NW25 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. 100319723
The 100319723 Bored Blank ISO-KF Flange features a size NW25 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319723 Bored Blank ISO-KF Flange features a size NW25 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319723
Product Name Bored Blank Flange, NW25 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S.
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, Buttweld, 0.5 inch O.D., 304 Stainless Steel - 10023T050 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317416 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 1.5 in. O.D., 304 Stainless Steel - 1002345WT150 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Tee Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel - 10023T250 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details