Newport MKS Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24 100889071

Description
The 100889071 Plate Nut Set includes 24 plate nuts for joining thru-hole 1 1/3 inch CF ultra-high vacuum flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889071 Plate Nut Set includes 24 plate nuts for joining thru-hole 1 1/3 inch CF ultra-high vacuum flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24 - 100889071 - Newport MKS
Irvine, CA, United States
Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24
100889071
Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24 100889071
The 100889071 Plate Nut Set includes 24 plate nuts for joining thru-hole 1 1/3 inch CF ultra-high vacuum flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889071 Plate Nut Set includes 24 plate nuts for joining thru-hole 1 1/3 inch CF ultra-high vacuum flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889071
Product Name Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Plate Nut Set, 1/4-28, 2.75 inch CF Flange, Quantity 24 - 100889072 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Bored Blank Flange, NW50 ISO-KF Flange, 1.5 in. Tube OD Bore, 304 S.S. - 100319766 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Reducing Tee Fitting, Buttweld, 2 to 1 inch O.D., 304 Stainless Steel - 10023200RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 500 mm Length, 0.3 mm Hose Wall - 100316003 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details