Newport MKS Buna-N O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size 100761906

Description
The 100761906 Buna-N O-Ring is designed for use with size NW63 ISO-MF centering ring assemblies. This 2-336 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 76 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100761906 Buna-N O-Ring is designed for use with size NW63 ISO-MF centering ring assemblies. This 2-336 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 76 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buna-N O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size - 100761906 - Newport MKS
Irvine, CA, United States
Buna-N O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size
100761906
Buna-N O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size 100761906
The 100761906 Buna-N O-Ring is designed for use with size NW63 ISO-MF centering ring assemblies. This 2-336 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 76 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.

The 100761906 Buna-N O-Ring is designed for use with size NW63 ISO-MF centering ring assemblies. This 2-336 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 76 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761906
Product Name Buna-N O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 ISO-KF to 0.5 or 0.625 inch Rubber Hose - 100311811 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Tapped Flange Bolt Set, 2.125 or 2.75 in. CF, 1/4-28 x 1.0 in., Qty 25 - 100889033 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 500 mm Length, 0.3 mm Hose Wall - 100316006 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Bored Blank Flange, NW10 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319710 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details