Newport MKS CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, 1/4-28 Tapped Holes 100883066

Description
The 100883066 Bored CF Flange features a bore for 1 3/4 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This Nonrotatable CF flange is designed to be joined to a rotatable CF flange to simplify the alignment with the bolt holes. It features six 1/4-28 tapped flange holes for joining the flange using 1/4-28 bolts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100883066 Bored CF Flange features a bore for 1 3/4 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This Nonrotatable CF flange is designed to be joined to a rotatable CF flange to simplify the alignment with the bolt holes. It features six 1/4-28 tapped flange holes for joining the flange using 1/4-28 bolts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, 1/4-28 Tapped Holes - 100883066 - Newport MKS
Irvine, CA, United States
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, 1/4-28 Tapped Holes
100883066
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, 1/4-28 Tapped Holes 100883066
The 100883066 Bored CF Flange features a bore for 1 3/4 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This Nonrotatable CF flange is designed to be joined to a rotatable CF flange to simplify the alignment with the bolt holes. It features six 1/4-28 tapped flange holes for joining the flange using 1/4-28 bolts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100883066 Bored CF Flange features a bore for 1 3/4 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This Nonrotatable CF flange is designed to be joined to a rotatable CF flange to simplify the alignment with the bolt holes. It features six 1/4-28 tapped flange holes for joining the flange using 1/4-28 bolts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100883066
Product Name CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, 1/4-28 Tapped Holes
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, 1/4-28 Tapped Holes - 100883027 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Tee Fitting, Buttweld, 1.0 inch O.D., 304 Stainless Steel - 10023T100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Adaptive Centering Ring, ISO-KF, NW16 to NW10, Buna-N O-ring, Aluminum - 100315801 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16
View Details
Centering Ring Seal Assembly, ISO-KF, NW40, Viton O-ring, Aluminum - 100312605 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 356 F (180 C)
View Details