Newport MKS Metal Wall Vacuum Hose, NW25 ISO-KF, 500 mm Length, 0.15 mm Hose Wall 100317423

Description
The 100317423 Thin Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 12.3 in. (313 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100317423 Thin Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 12.3 in. (313 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW25 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317423 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW25 ISO-KF, 500 mm Length, 0.15 mm Hose Wall
100317423
Metal Wall Vacuum Hose, NW25 ISO-KF, 500 mm Length, 0.15 mm Hose Wall 100317423
The 100317423 Thin Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 12.3 in. (313 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100317423 Thin Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 12.3 in. (313 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317423
Product Name Metal Wall Vacuum Hose, NW25 ISO-KF, 500 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, 304 S.S. - 100311306 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Tee Fitting, NW16 ISO-KF Vacuum Flange, 40 mm Modulus, 304 Stainless Steel - 100314601 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883016 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW40 ISO-KF to 1.5 or 1.625 inch Rubber Hose - 100311805 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details