Newport MKS Metal Wall Vacuum Hose, 2.75 in. CF Flange, 25.0-41.9 in., 0.006 in. Wall 100883034

Description
The 100883034 Thin Metal Wall Vacuum Hose has a 41.9 inch free length and can be compressed to 25.0 inch length. It features a rotatable 2 3/4 inch CF flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This flexible unsheathed vacuum hose has a thin 0.006 in. (0.152 mm) 321 stainless steel hose wall with a static bend radius of 2.50 inch for use in rough piping applications. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100883034 Thin Metal Wall Vacuum Hose has a 41.9 inch free length and can be compressed to 25.0 inch length. It features a rotatable 2 3/4 inch CF flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This flexible unsheathed vacuum hose has a thin 0.006 in. (0.152 mm) 321 stainless steel hose wall with a static bend radius of 2.50 inch for use in rough piping applications. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, 2.75 in. CF Flange, 25.0-41.9 in., 0.006 in. Wall - 100883034 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, 2.75 in. CF Flange, 25.0-41.9 in., 0.006 in. Wall
100883034
Metal Wall Vacuum Hose, 2.75 in. CF Flange, 25.0-41.9 in., 0.006 in. Wall 100883034
The 100883034 Thin Metal Wall Vacuum Hose has a 41.9 inch free length and can be compressed to 25.0 inch length. It features a rotatable 2 3/4 inch CF flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This flexible unsheathed vacuum hose has a thin 0.006 in. (0.152 mm) 321 stainless steel hose wall with a static bend radius of 2.50 inch for use in rough piping applications. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100883034 Thin Metal Wall Vacuum Hose has a 41.9 inch free length and can be compressed to 25.0 inch length. It features a rotatable 2 3/4 inch CF flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This flexible unsheathed vacuum hose has a thin 0.006 in. (0.152 mm) 321 stainless steel hose wall with a static bend radius of 2.50 inch for use in rough piping applications. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100883034
Product Name Metal Wall Vacuum Hose, 2.75 in. CF Flange, 25.0-41.9 in., 0.006 in. Wall
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-MF Weld Stub Flange, NW63, 2.5 in. Tube OD, 3.94 in. Length, 304 S.S. - 100760406 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 - 100889049 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Buna-N O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size - 100761920 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 200
View Details
Reducing Tee Fitting, Buttweld, 3 to 1 inch O.D., 304 Stainless Steel - 10023300RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details