Newport MKS Rotatable Bolt Ring, ISO-MF Size NW63 Vacuum Flange, Aluminum 100762806

Description
The 100762806 Rotatable Bolt Ring is designed to join NW63 size ISO-MF vacuum flanges to NW63 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100762806 Rotatable Bolt Ring is designed to join NW63 size ISO-MF vacuum flanges to NW63 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotatable Bolt Ring, ISO-MF Size NW63 Vacuum Flange, Aluminum - 100762806 - Newport MKS
Irvine, CA, United States
Rotatable Bolt Ring, ISO-MF Size NW63 Vacuum Flange, Aluminum
100762806
Rotatable Bolt Ring, ISO-MF Size NW63 Vacuum Flange, Aluminum 100762806
The 100762806 Rotatable Bolt Ring is designed to join NW63 size ISO-MF vacuum flanges to NW63 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

The 100762806 Rotatable Bolt Ring is designed to join NW63 size ISO-MF vacuum flanges to NW63 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100762806
Product Name Rotatable Bolt Ring, ISO-MF Size NW63 Vacuum Flange, Aluminum
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW80 ISO-MF, 250 mm Length, 0.15 mm Hose Wall - 100763808 - Newport MKS
Specs
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-MF, NW160, Viton O-ring, 304 S.S. - 100760516 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317415 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details