Newport MKS ISO-BF Bored Bolted Flange, NW80, 3.0 in. Bore, 304 Stainless Steel 100762408

Description
The 100762408 Bored Bolted Flange is used for internal welding of 3 inch outside diameter vacuum tube or pipe to a size NW80 ISO-BF bolted vacuum flange. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100762408 Bored Bolted Flange is used for internal welding of 3 inch outside diameter vacuum tube or pipe to a size NW80 ISO-BF bolted vacuum flange. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-BF Bored Bolted Flange, NW80, 3.0 in. Bore, 304 Stainless Steel - 100762408 - Newport MKS
Irvine, CA, United States
ISO-BF Bored Bolted Flange, NW80, 3.0 in. Bore, 304 Stainless Steel
100762408
ISO-BF Bored Bolted Flange, NW80, 3.0 in. Bore, 304 Stainless Steel 100762408
The 100762408 Bored Bolted Flange is used for internal welding of 3 inch outside diameter vacuum tube or pipe to a size NW80 ISO-BF bolted vacuum flange. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100762408 Bored Bolted Flange is used for internal welding of 3 inch outside diameter vacuum tube or pipe to a size NW80 ISO-BF bolted vacuum flange. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100762408
Product Name ISO-BF Bored Bolted Flange, NW80, 3.0 in. Bore, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bolt and Nut Set, Silver Plated, Thru-hole 1.33 in. CF, 8-32 x 0.87 in., Qty 25 - 100889148 - Newport MKS
Specs
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, Aluminum - 100760606 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
ISO-KF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel - 100319802 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 80
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.125 in. Male NPT, 304 S.S. - 100316801 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details