Newport MKS Viton O-Ring, NW100 Size ISO-MF Vacuum Flange, 2-346 O-Ring Size 100762010

Description
The 100762010 Viton O-Ring is designed for use with size NW100 ISO-MF or ISO-KF centering ring assemblies. This 2-346 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100762010 Viton O-Ring is designed for use with size NW100 ISO-MF or ISO-KF centering ring assemblies. This 2-346 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viton O-Ring, NW100 Size ISO-MF Vacuum Flange, 2-346 O-Ring Size - 100762010 - Newport MKS
Irvine, CA, United States
Viton O-Ring, NW100 Size ISO-MF Vacuum Flange, 2-346 O-Ring Size
100762010
Viton O-Ring, NW100 Size ISO-MF Vacuum Flange, 2-346 O-Ring Size 100762010
The 100762010 Viton O-Ring is designed for use with size NW100 ISO-MF or ISO-KF centering ring assemblies. This 2-346 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

The 100762010 Viton O-Ring is designed for use with size NW100 ISO-MF or ISO-KF centering ring assemblies. This 2-346 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100762010
Product Name Viton O-Ring, NW100 Size ISO-MF Vacuum Flange, 2-346 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, Aluminum - 100310105 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Full Nipple Fitting, NW25 Size ISO-KF Vacuum Flange, 320 mm Length - 100315113 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW25 ISO-KF to 0.75 or 0.875 inch Rubber Hose - 100311803 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Male NPT, 304 S.S. - 100316813 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details