Newport MKS Braided Metal Hose, NW16 Size ISO-KF Flange, 20 in., Stainless Steel 100313301

Description
The 100313301 Braided Metal Hose has a 20 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313301 Braided Metal Hose has a 20 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Metal Hose, NW16 Size ISO-KF Flange, 20 in., Stainless Steel - 100313301 - Newport MKS
Irvine, CA, United States
Braided Metal Hose, NW16 Size ISO-KF Flange, 20 in., Stainless Steel
100313301
Braided Metal Hose, NW16 Size ISO-KF Flange, 20 in., Stainless Steel 100313301
The 100313301 Braided Metal Hose has a 20 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313301 Braided Metal Hose has a 20 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313301
Product Name Braided Metal Hose, NW16 Size ISO-KF Flange, 20 in., Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW40 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. - 100319725 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Tee Fitting, Buttweld, 0.75 inch O.D., 304 Stainless Steel - 10023T075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Male VCR Fitting - 100319125 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Nonrotatable, 1/4-28 Tapped Holes - 100883013 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details