Newport MKS Centering Ring Seal Assembly, ISO-MF, NW100, Buna-N O-ring, Aluminum 100760710

Description
The 100760710 Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF or ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100760710 Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF or ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-MF, NW100, Buna-N O-ring, Aluminum - 100760710 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-MF, NW100, Buna-N O-ring, Aluminum
100760710
Centering Ring Seal Assembly, ISO-MF, NW100, Buna-N O-ring, Aluminum 100760710
The 100760710 Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF or ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100760710 Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF or ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760710
Product Name Centering Ring Seal Assembly, ISO-MF, NW100, Buna-N O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 1 to 0.5 in. O.D., 304 Stainless Steel - 10023100RT050 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Reducing Tee Fitting, Buttweld, 3 to 1.5 in. O.D., 304 Stainless Steel - 10023300RT150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319745 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details