Newport MKS ISO-BF Blank Bolted Flange, NW100 Size, 304 Stainless Steel 100760310

Description
The 100760310 ISO-BF Blank Bolted Flange is also referred to as a "blank-off" flange and is used to close off unused NW100 size ISO-BF vacuum flange ports. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100760310 ISO-BF Blank Bolted Flange is also referred to as a "blank-off" flange and is used to close off unused NW100 size ISO-BF vacuum flange ports. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-BF Blank Bolted Flange, NW100 Size, 304 Stainless Steel - 100760310 - Newport MKS
Irvine, CA, United States
ISO-BF Blank Bolted Flange, NW100 Size, 304 Stainless Steel
100760310
ISO-BF Blank Bolted Flange, NW100 Size, 304 Stainless Steel 100760310
The 100760310 ISO-BF Blank Bolted Flange is also referred to as a "blank-off" flange and is used to close off unused NW100 size ISO-BF vacuum flange ports. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100760310 ISO-BF Blank Bolted Flange is also referred to as a "blank-off" flange and is used to close off unused NW100 size ISO-BF vacuum flange ports. Series 76 ISO-BF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-BF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the ISO-MF flange or to other ISO-BF flanges by simply bolting together. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760310
Product Name ISO-BF Blank Bolted Flange, NW100 Size, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges - 100889042 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 1.58 in. Length, Aluminum - 100310205 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Centering Ring Seal Assembly, ISO-MF, NW80, Viton O-ring, 304 S.S. - 100760508 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317415 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details