Newport MKS ISO-MF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel 100760108

Description
The 100760108 ISO-MF Blank Flange is also referred to as a "blank-off" flange and is used to close off unused NW80 size ISO-MF vacuum flange ports. This 304 stainless steel blank flange is infinitely rotatable and is compatible with NW 80 ISO-MF flange clamps or rotatable bolt rings. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100760108 ISO-MF Blank Flange is also referred to as a "blank-off" flange and is used to close off unused NW80 size ISO-MF vacuum flange ports. This 304 stainless steel blank flange is infinitely rotatable and is compatible with NW 80 ISO-MF flange clamps or rotatable bolt rings. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-MF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel - 100760108 - Newport MKS
Irvine, CA, United States
ISO-MF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel
100760108
ISO-MF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel 100760108
The 100760108 ISO-MF Blank Flange is also referred to as a "blank-off" flange and is used to close off unused NW80 size ISO-MF vacuum flange ports. This 304 stainless steel blank flange is infinitely rotatable and is compatible with NW 80 ISO-MF flange clamps or rotatable bolt rings. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100760108 ISO-MF Blank Flange is also referred to as a "blank-off" flange and is used to close off unused NW80 size ISO-MF vacuum flange ports. This 304 stainless steel blank flange is infinitely rotatable and is compatible with NW 80 ISO-MF flange clamps or rotatable bolt rings. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760108
Product Name ISO-MF Blank Vacuum Flange, NW80 Size, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges - 100889042 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
Conical Reducer, ISO-KF Flange Size NW40 to NW16, Aluminum - 100313512 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 40 
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Diameter PVC Vacuum Hose - 100316405 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details