Newport MKS Centering Ring With Screen, NW25 Size ISO-KF Flange, Viton O-ring, S.S. 100318603

Description
The 100318603 Centering Ring Assembly With Screen is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote
Description
The 100318603 Centering Ring Assembly With Screen is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring With Screen, NW25 Size ISO-KF Flange, Viton O-ring, S.S. - 100318603 - Newport MKS
Irvine, CA, United States
Centering Ring With Screen, NW25 Size ISO-KF Flange, Viton O-ring, S.S.
100318603
Centering Ring With Screen, NW25 Size ISO-KF Flange, Viton O-ring, S.S. 100318603
The 100318603 Centering Ring Assembly With Screen is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

The 100318603 Centering Ring Assembly With Screen is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318603
Product Name Centering Ring With Screen, NW25 Size ISO-KF Flange, Viton O-ring, S.S.
Component Type Centering Ring; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Female NPT, 304 S.S. - 100312306 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-MF Flange Adapter, NW80 ISO-MF to NW50 ISO-KF, Conical Profile - 100765008 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 50; NW 80
View Details
Braided Metal Hose, NW25 Size ISO-KF Flange, 20 in., Stainless Steel - 100313303 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 1.58 in. Length, Aluminum - 100310206 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details