Newport MKS ISO-KF Flange Adapter Tee, NW16 Flange to 0.125 in. Female NPT, Aluminum 100319301

Description
The 100319301 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW16 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319301 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW16 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter Tee, NW16 Flange to 0.125 in. Female NPT, Aluminum - 100319301 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter Tee, NW16 Flange to 0.125 in. Female NPT, Aluminum
100319301
ISO-KF Flange Adapter Tee, NW16 Flange to 0.125 in. Female NPT, Aluminum 100319301
The 100319301 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW16 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319301 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/8 inch female NPT (National Pipe Taper) branch port in NW16 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319301
Product Name ISO-KF Flange Adapter Tee, NW16 Flange to 0.125 in. Female NPT, Aluminum
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-BF Bored Bolted Flange, NW80, 3.0 in. Bore, 304 Stainless Steel - 100762408 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
Plate Nut and Bolt Set, 8-32, 1.33 inch CF Flange, Quantity 12 - 100889077 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
Rotatable Bolt Ring, ISO-MF Size NW63 Vacuum Flange, Aluminum - 100762806 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
Full Nipple Fitting, NW16 Size ISO-KF Vacuum Flange, 320 mm Length - 100315111 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details