Newport MKS Reducing Tee Fitting, NW25 ISO-KF Thru Ports, NW16 ISO-KF Branch 100318403

Description
The 100318403 Reducing Tee Fitting has size NW25 ISO-KF flange thru ports and a reduced size NW16 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100318403 Reducing Tee Fitting has size NW25 ISO-KF flange thru ports and a reduced size NW16 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reducing Tee Fitting, NW25 ISO-KF Thru Ports, NW16 ISO-KF Branch - 100318403 - Newport MKS
Irvine, CA, United States
Reducing Tee Fitting, NW25 ISO-KF Thru Ports, NW16 ISO-KF Branch
100318403
Reducing Tee Fitting, NW25 ISO-KF Thru Ports, NW16 ISO-KF Branch 100318403
The 100318403 Reducing Tee Fitting has size NW25 ISO-KF flange thru ports and a reduced size NW16 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100318403 Reducing Tee Fitting has size NW25 ISO-KF flange thru ports and a reduced size NW16 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318403
Product Name Reducing Tee Fitting, NW25 ISO-KF Thru Ports, NW16 ISO-KF Branch
Component Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 0.75 in. Length, Aluminum - 100310105 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Bolt and Nut Set, Silver Plated, Thru-hole 1.33 in. CF, 8-32 x 0.87 in., Qty 25 - 100889148 - Newport MKS
Specs
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310311 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Reducing Tee Fitting, Buttweld, 1.5 to 1 in. O.D., 304 Stainless Steel - 10023150RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details