Newport MKS Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall 100317441

Description
The 100317441 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 24.1 in. (613 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100317441 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 24.1 in. (613 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317441 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall
100317441
Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall 100317441
The 100317441 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 24.1 in. (613 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100317441 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 24.1 in. (613 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317441
Product Name Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, 1/4-28 Tapped Holes - 100883027 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Bored Blank Flange, NW80 ISO-KF Flange, 3 in. Tube OD Bore, 304 S.S. - 100319801 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 80
View Details
Blank CF Flange, 1.33 in., Rotatable, Thru Bolt Holes - 100881014 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter Tee, NW50 Flange to 0.25 in. Female NPT, S.S. - 100319606 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details