Newport MKS Centering Ring Seal Assembly, ISO-KF, NW50, Silicon O-ring, 304 S.S. 100317306

Description
The 100317306 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100317306 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW50, Silicon O-ring, 304 S.S. - 100317306 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW50, Silicon O-ring, 304 S.S.
100317306
Centering Ring Seal Assembly, ISO-KF, NW50, Silicon O-ring, 304 S.S. 100317306
The 100317306 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100317306 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a silicone O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included silicone O-ring is recommended for high temperatures up to 185 degree C. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317306
Product Name Centering Ring Seal Assembly, ISO-KF, NW50, Silicon O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Flange Clamp, NW40 Size ISO-KF Flange, 6 Bolts, Aluminum - 100318905 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Buna-N O-Ring, NW16 Size ISO-KF Vacuum Flange, 2-314 O-Ring Size - 100313901 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, S.S. - 100319405 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 130 mm Length - 100315105 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details