Newport MKS Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, 304 S.S. 100312706

Description
The 100312706 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312706 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, 304 S.S. - 100312706 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, 304 S.S.
100312706
Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, 304 S.S. 100312706
The 100312706 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312706 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312706
Product Name Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, 304 S.S. - 100760506 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Female NPT, 304 S.S. - 100312306 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter, NW25 to 0.75 inch O.D. Pipe Compression Fitting - 100316913 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Single Claw Flange Clamp, ISO-MF, Sizes NW63 to NW100, M8 Thread - 100761006 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63; NW 100
View Details