Newport MKS Adaptive Centering Ring, ISO-KF, NW16 to NW10, Viton O-ring, S.S. 100315821

Description
The 100315821 Adaptive Centering Ring Assembly is used to a join size NW16 ISO-KF flange to a size NW10 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with stainless steel and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100315821 Adaptive Centering Ring Assembly is used to a join size NW16 ISO-KF flange to a size NW10 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with stainless steel and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptive Centering Ring, ISO-KF, NW16 to NW10, Viton O-ring, S.S. - 100315821 - Newport MKS
Irvine, CA, United States
Adaptive Centering Ring, ISO-KF, NW16 to NW10, Viton O-ring, S.S.
100315821
Adaptive Centering Ring, ISO-KF, NW16 to NW10, Viton O-ring, S.S. 100315821
The 100315821 Adaptive Centering Ring Assembly is used to a join size NW16 ISO-KF flange to a size NW10 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with stainless steel and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100315821 Adaptive Centering Ring Assembly is used to a join size NW16 ISO-KF flange to a size NW10 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with stainless steel and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315821
Product Name Adaptive Centering Ring, ISO-KF, NW16 to NW10, Viton O-ring, S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317416 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.75 in. Male NPT, 304 S.S. - 100316833 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Nonrotatable, Thru Bolt Holes - 100883006 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Tee Fitting, Buttweld, 6.0 inch O.D., 304 Stainless Steel - 10023T600 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details