Newport MKS Bellows Hose, NW50 Size ISO-KF Flange, 79-100 mm, Stainless Steel 100314916G

Description
The 100314916G Bellows Hose features a size ISO-KF NW50 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 3.11 in. from its 3.94 in. extended length with a 32 lb./in. spring rate, and bent with a 3 1/4 inch static bend radius. Bellow vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314916G Bellows Hose features a size ISO-KF NW50 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 3.11 in. from its 3.94 in. extended length with a 32 lb./in. spring rate, and bent with a 3 1/4 inch static bend radius. Bellow vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bellows Hose, NW50 Size ISO-KF Flange, 79-100 mm, Stainless Steel - 100314916G - Newport MKS
Irvine, CA, United States
Bellows Hose, NW50 Size ISO-KF Flange, 79-100 mm, Stainless Steel
100314916G
Bellows Hose, NW50 Size ISO-KF Flange, 79-100 mm, Stainless Steel 100314916G
The 100314916G Bellows Hose features a size ISO-KF NW50 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 3.11 in. from its 3.94 in. extended length with a 32 lb./in. spring rate, and bent with a 3 1/4 inch static bend radius. Bellow vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314916G Bellows Hose features a size ISO-KF NW50 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 3.11 in. from its 3.94 in. extended length with a 32 lb./in. spring rate, and bent with a 3 1/4 inch static bend radius. Bellow vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314916G
Product Name Bellows Hose, NW50 Size ISO-KF Flange, 79-100 mm, Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW25 Size Flange to 0.25 inch Female VCR Fitting - 100319213 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 1 in. O.D., 304 Stainless Steel - 1002345WT100 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel - 100311701 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Blank CF Flange, 2.75 in., Nonrotatable, Thru Bolt Holes - 100883000 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details