Newport MKS Bellows Hose, NW25 Size ISO-KF Flange, 78-100 mm, Stainless Steel 100314913G

Description
The 100314913G Bellows Hose features a size ISO-KF NW25 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 3.07 in. from its 3.94 in. extended length with a 44 lb./in. spring rate, and bent with a 1 3/8 inch static bend radius. Bellow vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314913G Bellows Hose features a size ISO-KF NW25 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 3.07 in. from its 3.94 in. extended length with a 44 lb./in. spring rate, and bent with a 1 3/8 inch static bend radius. Bellow vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bellows Hose, NW25 Size ISO-KF Flange, 78-100 mm, Stainless Steel - 100314913G - Newport MKS
Irvine, CA, United States
Bellows Hose, NW25 Size ISO-KF Flange, 78-100 mm, Stainless Steel
100314913G
Bellows Hose, NW25 Size ISO-KF Flange, 78-100 mm, Stainless Steel 100314913G
The 100314913G Bellows Hose features a size ISO-KF NW25 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 3.07 in. from its 3.94 in. extended length with a 44 lb./in. spring rate, and bent with a 1 3/8 inch static bend radius. Bellow vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314913G Bellows Hose features a size ISO-KF NW25 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 3.07 in. from its 3.94 in. extended length with a 44 lb./in. spring rate, and bent with a 1 3/8 inch static bend radius. Bellow vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314913G
Product Name Bellows Hose, NW25 Size ISO-KF Flange, 78-100 mm, Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 1.5 to 1 in. O.D., 304 Stainless Steel - 10023150RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW50 ISO-KF to 1.5 or 1.625 inch Rubber Hose - 100311806 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Reducing Tee Fitting, Buttweld, 1 to 0.75 in. O.D., 304 Stainless Steel - 10023100RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Bored Blank Flange, NW25 ISO-KF Flange, 1 in. Tube OD Bore, 304 S.S. - 100319703 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details