Newport MKS 90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 70 mm Modulus 100314506

Description
The 100314506 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314506 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 70 mm Modulus - 100314506 - Newport MKS
Irvine, CA, United States
90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 70 mm Modulus
100314506
90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 70 mm Modulus 100314506
The 100314506 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314506 Short Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Short radius 90 degree elbow fittings are standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314506
Product Name 90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 70 mm Modulus
Component Type Elbow90°; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Blank Vacuum Flange, NW50 Size, Aluminum - 100311606 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Male NPT, 304 S.S. - 100316803 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW50 Size Flange to 0.25 inch Female VCR Fitting - 100319216 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
90 Degree Elbow Fitting, Buttweld, 3 in. O.D. with Tangents, 304 SS - 1002390WT300 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details