Newport MKS Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, Aluminum 100312606

Description
The 100312606 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312606 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, Aluminum - 100312606 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, Aluminum
100312606
Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, Aluminum 100312606
The 100312606 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312606 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312606
Product Name Centering Ring Seal Assembly, ISO-KF, NW50, Viton O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

ISO-MF Bored Vacuum Flange, NW100, 4.0 in. Bore, 304 Stainless Steel - 100760210 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
Reducing Tee Fitting, Buttweld, 4 to 2 inch O.D., 304 Stainless Steel - 10023400RT200 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Toggle Flange Clamp, Lanyard, NW16 Size ISO-KF Vacuum Flange, Aluminum - 100318801-L - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter, NW16 to 1.33 in. CF Flange 304 Stainless Steel - 100315601 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details