Newport MKS Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, 304 S.S. 100311306

Description
The 100311306 Blank Weld Stub Flange is made with 304 stainless steel and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW50 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100311306 Blank Weld Stub Flange is made with 304 stainless steel and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW50 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, 304 S.S. - 100311306 - Newport MKS
Irvine, CA, United States
Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, 304 S.S.
100311306
Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, 304 S.S. 100311306
The 100311306 Blank Weld Stub Flange is made with 304 stainless steel and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW50 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100311306 Blank Weld Stub Flange is made with 304 stainless steel and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW50 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100311306
Product Name Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, 304 S.S.
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, Buttweld, 4 in. OD with Tangents, 0.083 in. 304 SS - 1002390WT400 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.125 in. Female NPT, Aluminum - 100312001 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Weld Stub Flange, NW25, 1.0 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310303 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Female VCR Fitting - 100319221 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details