Newport MKS 45 Degree Elbow Fitting, Buttweld, Tangents, 4 in. OD, 0.065 in. 304 SS 1002345WT401

Description
The 1002345WT401 Buttweld 45° Elbow Fitting has a 4.0 inch outside diameter and a 0.065 in. wall thickness. 2.33 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 1002345WT401 Buttweld 45° Elbow Fitting has a 4.0 inch outside diameter and a 0.065 in. wall thickness. 2.33 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 Degree Elbow Fitting, Buttweld, Tangents, 4 in. OD, 0.065 in. 304 SS - 1002345WT401 - Newport MKS
Irvine, CA, United States
45 Degree Elbow Fitting, Buttweld, Tangents, 4 in. OD, 0.065 in. 304 SS
1002345WT401
45 Degree Elbow Fitting, Buttweld, Tangents, 4 in. OD, 0.065 in. 304 SS 1002345WT401
The 1002345WT401 Buttweld 45° Elbow Fitting has a 4.0 inch outside diameter and a 0.065 in. wall thickness. 2.33 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 1002345WT401 Buttweld 45° Elbow Fitting has a 4.0 inch outside diameter and a 0.065 in. wall thickness. 2.33 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 1002345WT401
Product Name 45 Degree Elbow Fitting, Buttweld, Tangents, 4 in. OD, 0.065 in. 304 SS
Component Type Elbow45°
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Male VCR Fitting - 100319121 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, NW50 Size ISO-KF Flange, Standard Modulus - 100318706 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Blank Vacuum Flange, NW10 Size, 304 Stainless Steel - 100311700 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
Tee Fitting, Buttweld, 1.5 inch O.D., 304 Stainless Steel - 10023T150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details